TE Connectivity Chip Resistor - Surface Mount CRGH0603F3K3

Description
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor part number 12AC0329 is a 3.3 kΩ thick film chip resistor from the CRGH series, featuring a case size of 0603. It has a power rating of 0.2W and a resistance tolerance of ±1%. The maximum working voltage for this resistor is 50V, making it suitable for various applications where space and power efficiency are critical. This component is RoHS compliant, ensuring it meets environmental standards. The resistor is designed for high reliability and performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Resistor part number 12AC0329 is a 3.3 kΩ thick film chip resistor from the CRGH series, featuring a case size of 0603. It has a power rating of 0.2W and a resistance tolerance of ±1%. The maximum working voltage for this resistor is 50V, making it suitable for various applications where space and power efficiency are critical. This component is RoHS compliant, ensuring it meets environmental standards. The resistor is designed for high reliability and performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129543TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129543TR-ND
Chip Resistor - Surface Mount A129543TR-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129543DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129543DKR-ND
Chip Resistor - Surface Mount A129543DKR-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129543CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129543CT-ND
Chip Resistor - Surface Mount A129543CT-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0329
Res, 3K3, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0329
RES, 3K3, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity - 95W6995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
95W6995
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity 95W6995
Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9312
Res, 3K3, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9312
RES, 3K3, 0.2W, 1%, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 3K3, 0.2W, 1%, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9313
Res, 3K3, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9313
RES, 3K3, 0.2W, 1%, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 3K3, 0.2W, 1%, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129543TR-ND 12AC0329 95W6995 46AK9312
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity Res, 3K3, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details