CRGH0603F2K21 -- CRGH0603 1% 2K21 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 2K21 0.2W Neohm - Te Connectivity
CRGH0603F2K21
Description
CRGH0603 1% 2K21 0.2W
Description
CRGH0603 1% 2K21 0.2W
Datasheet
Suppliers
Crgh0603 1% 2K21 0.2W Neohm - Te Connectivity
94X5317
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5317 |
|
Product Name
|
Crgh0603 1% 2K21 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details