TE Connectivity Crgh0603 1% 20R 0.2W Neohm - Te Connectivity CRGH0603F20R

Description
CRGH0603 1% 20R 0.2W
Description
CRGH0603 1% 20R 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 20R 0.2W is a high power thick film chip resistor designed for applications requiring precise resistance values. It has a resistance tolerance of ±1% and a power rating of 0.2W, making it suitable for various electronic circuits. The resistor operates within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 150V. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in tape packaging, with a quantity of 5,000 pieces per reel, facilitating automated assembly processes. This resistor is ideal for engineers looking for reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 20R 0.2W is a high power thick film chip resistor designed for applications requiring precise resistance values. It has a resistance tolerance of ±1% and a power rating of 0.2W, making it suitable for various electronic circuits. The resistor operates within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 150V. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in tape packaging, with a quantity of 5,000 pieces per reel, facilitating automated assembly processes. This resistor is ideal for engineers looking for reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 20R 0.2W Neohm - Te Connectivity - 94X5332 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 20R 0.2W Neohm - Te Connectivity
94X5332
Crgh0603 1% 20R 0.2W Neohm - Te Connectivity 94X5332
CRGH0603 1% 20R 0.2W

CRGH0603 1% 20R 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5332
Product Name Crgh0603 1% 20R 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details