CRGH0603F1K65 -- CRGH0603 1% 1K65 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 1K65 0.2W Neohm - Te Connectivity
CRGH0603F1K65
Description
CRGH0603 1% 1K65 0.2W
Description
CRGH0603 1% 1K65 0.2W
Datasheet
Suppliers
Crgh0603 1% 1K65 0.2W Neohm - Te Connectivity
94X5188
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5188 |
|
Product Name
|
Crgh0603 1% 1K65 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details