CRGH0603F1K05 -- CRGH0603 1% 1K05 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 1K05 0.2W Neohm - Te Connectivity
CRGH0603F1K05
Description
CRGH0603 1% 1K05 0.2W
Description
CRGH0603 1% 1K05 0.2W
Datasheet
Suppliers
Crgh0603 1% 1K05 0.2W Neohm - Te Connectivity
94X5169
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5169 |
|
Product Name
|
Crgh0603 1% 1K05 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details