CRGH0603F18K2 -- CRGH0603 1% 18K2 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 18K2 0.2W Neohm - Te Connectivity
CRGH0603F18K2
Description
CRGH0603 1% 18K2 0.2W
Description
CRGH0603 1% 18K2 0.2W
Suppliers
Crgh0603 1% 18K2 0.2W Neohm - Te Connectivity
94X5297
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5297 |
|
Product Name
|
Crgh0603 1% 18K2 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
30.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details