CRGH0603F178K -- CRGH0603 1% 178K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 178K 0.2W Neohm - Te Connectivity
CRGH0603F178K
Description
CRGH0603 1% 178K 0.2W
Description
CRGH0603 1% 178K 0.2W
Datasheet
Suppliers
Crgh0603 1% 178K 0.2W Neohm - Te Connectivity
94X5295
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5295 |
|
Product Name
|
Crgh0603 1% 178K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Solder
View Details