CRGH0603F15K4 -- CRGH0603 1% 15K4 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 15K4 0.2W Neohm - Te Connectivity
CRGH0603F15K4
Description
CRGH0603 1% 15K4 0.2W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
CRGH0603 1% 15K4 0.2W
Datasheet
Suppliers
Crgh0603 1% 15K4 0.2W Neohm - Te Connectivity
94X5266
Supplier's Site
Datasheet
Crgh0603 1% 15K4 0.2W Neohm - Te Connectivity
45AJ2389
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5266 |
|
Product Name
|
Crgh0603 1% 15K4 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details