TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J4K7

Description
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130310CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130310CT-ND
Chip Resistor - Surface Mount A130310CT-ND
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130310TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130310TR-ND
Chip Resistor - Surface Mount A130310TR-ND
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7046
Res, 4K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7046
RES, 4K7, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4K7, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3481
Res, 4K7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3481
RES, 4K7, 5%, 1W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 4K7, 5%, 1W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130310CT-ND 61AC7046 73AC3481
Product Name Chip Resistor - Surface Mount Res, 4K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 4K7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details