TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J47K

Description
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7049, is a thick film chip resistor from the CRGCQ series by TE Connectivity. It features a resistance value of 47 kΩ with a tolerance of ±5%. The resistor is housed in a 2512 case style, which measures 6.35 mm x 3.20 mm x 0.55 mm. It has a power rating of 1W at an ambient temperature of 70°C and is rated for a maximum working voltage of 200V. The product is AEC-Q200 compliant, making it suitable for automotive applications. It is designed for both wave and reflow soldering techniques and is supplied on tape and reel for automated assembly processes. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7049, is a thick film chip resistor from the CRGCQ series by TE Connectivity. It features a resistance value of 47 kΩ with a tolerance of ±5%. The resistor is housed in a 2512 case style, which measures 6.35 mm x 3.20 mm x 0.55 mm. It has a power rating of 1W at an ambient temperature of 70°C and is rated for a maximum working voltage of 200V. The product is AEC-Q200 compliant, making it suitable for automotive applications. It is designed for both wave and reflow soldering techniques and is supplied on tape and reel for automated assembly processes. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130316CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130316CT-ND
Chip Resistor - Surface Mount A130316CT-ND
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130316DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130316DKR-ND
Chip Resistor - Surface Mount A130316DKR-ND
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130316TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130316TR-ND
Chip Resistor - Surface Mount A130316TR-ND
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7049
Res, 47K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7049
RES, 47K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 47K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3487
Res, 47K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3487
RES, 47K, 5%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 47K, 5%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3486
Res, 47K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3486
RES, 47K, 5%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 47K, 5%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130316CT-ND 61AC7049 73AC3487
Product Name Chip Resistor - Surface Mount Res, 47K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 47K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details