TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J470K

Description
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130322DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130322DKR-ND
Chip Resistor - Surface Mount A130322DKR-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130322TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130322TR-ND
Chip Resistor - Surface Mount A130322TR-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130322CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130322CT-ND
Chip Resistor - Surface Mount A130322CT-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 470K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3491
Res, 470K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3491
RES, 470K, 5%, 1W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 470K, 5%, 1W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3490
Res, 470K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3490
RES, 470K, 5%, 1W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 470K, 5%, 1W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130322DKR-ND 73AC3491
Product Name Chip Resistor - Surface Mount Res, 470K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details