TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J150R

Description
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130301CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130301CT-ND
Chip Resistor - Surface Mount A130301CT-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130301TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130301TR-ND
Chip Resistor - Surface Mount A130301TR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130301DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130301DKR-ND
Chip Resistor - Surface Mount A130301DKR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512J150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512J150RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512J150RTR-ND
THICK FILM RESISTORS-SMD CRGCQ 2

THICK FILM RESISTORS-SMD CRGCQ 2

Buy Now Datasheet
Res, 150R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3451
Res, 150R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3451
RES, 150R, 5%, 1W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 150R, 5%, 1W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 5%, 2512; Resistance Te Connectivity - 61AC7031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 5%, 2512; Resistance Te Connectivity
61AC7031
Res, Aec-Q200, Thick Film, 150R, 5%, 2512; Resistance Te Connectivity 61AC7031
RES, AEC-Q200, THICK FILM, 150R, 5%, 2512; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 5%, 2512; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130301CT-ND 1111-CRGCQ2512J150RTR-ND 73AC3451 61AC7031
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 150R, 5%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers