TE Connectivity 10 OHM 1W Resistor CRGCQ2512J10R

Description
RES 10 OHM 5% 1W 2512 Product overview: CRGCQ2512J10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ2512J10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 5% 1W 2512 Product overview: CRGCQ2512J10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ2512J10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 1W Resistor - 52-CRGCQ2512J10R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 1W Resistor
52-CRGCQ2512J10R
10 OHM 1W Resistor 52-CRGCQ2512J10R
RES 10 OHM 5% 1W 2512 Product overview: CRGCQ2512J10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ2512J10R can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 1W 2512 Product overview: CRGCQ2512J10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ2512J10R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035533-CRGCQ2512J10R
Resistors - Chip Resistor - Surface Mount 1035533-CRGCQ2512J10R
Win Source Part Number: 1035533-CRGCQ2512J10 R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) Alternative Parts (Cross-Reference): CRGCQ2512J10R2176350 -7; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2176350-7,A130294TR, A130294CT,A130294DKR

Win Source Part Number: 1035533-CRGCQ2512J10R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm)
Alternative Parts (Cross-Reference): CRGCQ2512J10R2176350-7;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2176350-7,A130294TR,A130294CT,A130294DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - A130294CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130294CT-ND
Chip Resistor - Surface Mount A130294CT-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130294TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130294TR-ND
Chip Resistor - Surface Mount A130294TR-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130294DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130294DKR-ND
Chip Resistor - Surface Mount A130294DKR-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7025
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7025
RES, 10R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3439
Res, 10R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3439
RES, 10R, 5%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 10R, 5%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3438
Res, 10R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3438
RES, 10R, 5%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 10R, 5%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGCQ2512J10R 1035533-CRGCQ2512J10R A130294CT-ND 61AC7025 73AC3439
Product Name 10 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 10R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers