TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F470K

Description
470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130025DKR-ND
Chip Resistor - Surface Mount A130025DKR-ND
470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130025TR-ND
Chip Resistor - Surface Mount A130025TR-ND
470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130025CT-ND
Chip Resistor - Surface Mount A130025CT-ND
470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 470K, 1%, 2512; Resistance Te Connectivity - 61AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470K, 1%, 2512; Resistance Te Connectivity
61AC7000
Res, Aec-Q200, Thick Film, 470K, 1%, 2512; Resistance Te Connectivity 61AC7000
RES, AEC-Q200, THICK FILM, 470K, 1%, 2512; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470K, 1%, 2512; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3389
Res, 470K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3389
RES, 470K, 1%, 1W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 470K, 1%, 1W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130025DKR-ND 61AC7000 73AC3389
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 470K, 1%, 2512; Resistance Te Connectivity Res, 470K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details