TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F39R

Description
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129976CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129976CT-ND
Chip Resistor - Surface Mount A129976CT-ND
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129976TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129976TR-ND
Chip Resistor - Surface Mount A129976TR-ND
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129976DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129976DKR-ND
Chip Resistor - Surface Mount A129976DKR-ND
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 39R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC6994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC6994
Res, 39R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC6994
RES, 39R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:39ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 39R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:39ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3377
Res, 39R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3377
RES, 39R, 1%, 1W, 2512, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 39R, 1%, 1W, 2512, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129976CT-ND 61AC6994 73AC3377
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 39R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details