TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F330R

Description
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129987TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129987TR-ND
Chip Resistor - Surface Mount A129987TR-ND
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129987DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129987DKR-ND
Chip Resistor - Surface Mount A129987DKR-ND
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129987CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129987CT-ND
Chip Resistor - Surface Mount A129987CT-ND
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512F330RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512F330RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512F330RTR-ND
CRGCQ 2512 330R 1%

CRGCQ 2512 330R 1%

Buy Now Datasheet
Res, 330R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3373
Res, 330R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3373
RES, 330R, 1%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 330R, 1%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 330R, 1%, 2512; Resistance Te Connectivity - 61AC6992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 330R, 1%, 2512; Resistance Te Connectivity
61AC6992
Res, Aec-Q200, Thick Film, 330R, 1%, 2512; Resistance Te Connectivity 61AC6992
RES, AEC-Q200, THICK FILM, 330R, 1%, 2512; Resistance:330ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 330R, 1%, 2512; Resistance:330ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129987TR-ND 1111-CRGCQ2512F330RTR-ND 73AC3373 61AC6992
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 330R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 330R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers