TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J68K

Description
68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130274CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130274CT-ND
Chip Resistor - Surface Mount A130274CT-ND
68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130274DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130274DKR-ND
Chip Resistor - Surface Mount A130274DKR-ND
68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130274TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130274TR-ND
Chip Resistor - Surface Mount A130274TR-ND
68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2010J68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2010J68KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2010J68KTR-ND
CRGCQ 2010 68K 5%

CRGCQ 2010 68K 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ2010J68K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ2010J68K
Chip Resistor - Surface Mount CRGCQ2010J68K
RES 68K OHM 5% 3/4W 2010

RES 68K OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, 68K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6952
Res, 68K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6952
RES, 68K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3293
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3293
RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3292
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3292
RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130274CT-ND CRGCQ2010J68K 61AC6952 73AC3293
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 68K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers