TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J47K

Description
47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130273DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130273DKR-ND
Chip Resistor - Surface Mount A130273DKR-ND
47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130273TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130273TR-ND
Chip Resistor - Surface Mount A130273TR-ND
47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130273CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130273CT-ND
Chip Resistor - Surface Mount A130273CT-ND
47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3279
Res, 47K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3279
RES, 47K, 5%, 0.75W, 2010, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 5%, 0.75W, 2010, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6945
Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6945
RES, 47K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130273DKR-ND 73AC3279 61AC6945
Product Name Chip Resistor - Surface Mount Res, 47K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details