TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J2R2

Description
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130247DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130247DKR-ND
Chip Resistor - Surface Mount A130247DKR-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130247CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130247CT-ND
Chip Resistor - Surface Mount A130247CT-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130247TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130247TR-ND
Chip Resistor - Surface Mount A130247TR-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3249
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3249
RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6930
Res, 2R2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6930
RES, 2R2, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R2, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130247DKR-ND 73AC3249 61AC6930
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 2R2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details