TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J1R5

Description
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130246DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130246DKR-ND
Chip Resistor - Surface Mount A130246DKR-ND
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130246CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130246CT-ND
Chip Resistor - Surface Mount A130246CT-ND
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130246TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130246TR-ND
Chip Resistor - Surface Mount A130246TR-ND
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3225
Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3225
RES, 1R5, 5%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R5, 5%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6918
Res, 1R5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6918
RES, 1R5, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R5, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3224
Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3224
RES, 1R5, 5%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R5, 5%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130246DKR-ND 73AC3225 61AC6918 73AC3224
Product Name Chip Resistor - Surface Mount Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 1R5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 1R5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010 2010
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details