TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F39K

Description
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 73AC3166, is a thick film chip resistor with a resistance value of 39 kΩ and a tolerance of ±1%. It has a power rating of 0.75W and is housed in a 2010 package size, which measures 5.0 mm x 2.5 mm. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The maximum working voltage is rated at 200V, and it operates effectively within a temperature range of -55°C to +155°C. The product is also RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 73AC3166, is a thick film chip resistor with a resistance value of 39 kΩ and a tolerance of ±1%. It has a power rating of 0.75W and is housed in a 2010 package size, which measures 5.0 mm x 2.5 mm. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The maximum working voltage is rated at 200V, and it operates effectively within a temperature range of -55°C to +155°C. The product is also RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129951CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129951CT-ND
Chip Resistor - Surface Mount A129951CT-ND
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129951TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129951TR-ND
Chip Resistor - Surface Mount A129951TR-ND
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3167
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3167
RES, 39K, 1%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 39K, 1%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6889
Res, 39K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6889
RES, 39K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3166
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3166
RES, 39K, 1%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 39K, 1%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129951CT-ND 73AC3167 61AC6889
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 39K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details