The Resistor, part number 73AC3159, is a thick film chip resistor with a resistance value of 33 kΩ and a tolerance of ±1%. It has a power rating of 0.75W and is housed in a 2010 case size, which measures 5.00 mm x 2.50 mm. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The maximum working voltage is 200V, and it operates effectively within a temperature range of -55°C to +155°C. The product is also RoHS compliant, ensuring it meets environmental regulations.
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 33K, 1%, 0.75W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 33K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A129950DKR-ND | 73AC3159 | 61AC6885 |
| Product Name | Chip Resistor - Surface Mount | Res, 33K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity | Res, 33K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |