TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F220R

Description
220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129924DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129924DKR-ND
Chip Resistor - Surface Mount A129924DKR-ND
220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129924TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129924TR-ND
Chip Resistor - Surface Mount A129924TR-ND
220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129924CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129924CT-ND
Chip Resistor - Surface Mount A129924CT-ND
220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 220R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3145
Res, 220R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3145
RES, 220R, 1%, 0.75W, 2010, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 220R, 1%, 0.75W, 2010, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 220R, 1%, 2010; Resistance Te Connectivity - 61AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220R, 1%, 2010; Resistance Te Connectivity
61AC6878
Res, Aec-Q200, Thick Film, 220R, 1%, 2010; Resistance Te Connectivity 61AC6878
RES, AEC-Q200, THICK FILM, 220R, 1%, 2010; Resistance:220ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 220R, 1%, 2010; Resistance:220ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129924DKR-ND 73AC3145 61AC6878
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 220R, 1%, 2010; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details