TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F18K

Description
18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129947DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129947DKR-ND
Chip Resistor - Surface Mount A129947DKR-ND
18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129947TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129947TR-ND
Chip Resistor - Surface Mount A129947TR-ND
18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129947CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129947CT-ND
Chip Resistor - Surface Mount A129947CT-ND
18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 18K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6869
Res, 18K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6869
RES, 18K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:18kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:18kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 18K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3127
Res, 18K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3127
RES, 18K, 1%, 0.75W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18K, 1%, 0.75W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3126
Res, 18K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3126
RES, 18K, 1%, 0.75W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18K, 1%, 0.75W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129947DKR-ND 61AC6869 73AC3127
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 18K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers