TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F150R

Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129922TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129922TR-ND
Chip Resistor - Surface Mount A129922TR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129922CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129922CT-ND
Chip Resistor - Surface Mount A129922CT-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129922DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129922DKR-ND
Chip Resistor - Surface Mount A129922DKR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2010F150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2010F150RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2010F150RTR-ND
CRGCQ 2010 150R 1%

CRGCQ 2010 150R 1%

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 150R, 1%, 2010; Resistance Te Connectivity - 61AC6868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 1%, 2010; Resistance Te Connectivity
61AC6868
Res, Aec-Q200, Thick Film, 150R, 1%, 2010; Resistance Te Connectivity 61AC6868
RES, AEC-Q200, THICK FILM, 150R, 1%, 2010; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 1%, 2010; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3125
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3125
RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129922TR-ND 1111-CRGCQ2010F150RTR-ND 61AC6868 73AC3125
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 150R, 1%, 2010; Resistance Te Connectivity Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers