TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F150K

Description
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129958DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129958DKR-ND
Chip Resistor - Surface Mount A129958DKR-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129958CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129958CT-ND
Chip Resistor - Surface Mount A129958CT-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129958TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129958TR-ND
Chip Resistor - Surface Mount A129958TR-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 150K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3123
Res, 150K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3123
RES, 150K, 1%, 0.75W, 2010, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 150K, 1%, 0.75W, 2010, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3122
Res, 150K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3122
RES, 150K, 1%, 0.75W, 2010, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 150K, 1%, 0.75W, 2010, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129958DKR-ND 73AC3123
Product Name Chip Resistor - Surface Mount Res, 150K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details