TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J680R

Description
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130219CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130219CT-ND
Chip Resistor - Surface Mount A130219CT-ND
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130219TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130219TR-ND
Chip Resistor - Surface Mount A130219TR-ND
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130219DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130219DKR-ND
Chip Resistor - Surface Mount A130219DKR-ND
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 680R, 5%, 1210; Resistance Te Connectivity - 61AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680R, 5%, 1210; Resistance Te Connectivity
61AC6851
Res, Aec-Q200, Thick Film, 680R, 5%, 1210; Resistance Te Connectivity 61AC6851
RES, AEC-Q200, THICK FILM, 680R, 5%, 1210; Resistance:680ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680R, 5%, 1210; Resistance:680ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3091
Res, 680R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3091
RES, 680R, 5%, 0.5W, 1210, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680R, 5%, 0.5W, 1210, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130219CT-ND 61AC6851 73AC3091
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 680R, 5%, 1210; Resistance Te Connectivity Res, 680R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 136288 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details