TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J33R

Description
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130211TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130211TR-ND
Chip Resistor - Surface Mount A130211TR-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130211CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130211CT-ND
Chip Resistor - Surface Mount A130211CT-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130211DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130211DKR-ND
Chip Resistor - Surface Mount A130211DKR-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33R, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6835
Res, 33R, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6835
RES, 33R, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33R, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3059
Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3059
RES, 33R, 5%, 0.5W, 1210, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 5%, 0.5W, 1210, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130211TR-ND 61AC6835 73AC3059
Product Name Chip Resistor - Surface Mount Res, 33R, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details