TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J33K

Description
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130229CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130229CT-ND
Chip Resistor - Surface Mount A130229CT-ND
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130229TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130229TR-ND
Chip Resistor - Surface Mount A130229TR-ND
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3057
Res, 33K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3057
RES, 33K, 5%, 0.5W, 1210, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33K, 5%, 0.5W, 1210, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6834
Res, 33K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6834
RES, 33K, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33K, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3056
Res, 33K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3056
RES, 33K, 5%, 0.5W, 1210, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33K, 5%, 0.5W, 1210, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130229CT-ND 73AC3057 61AC6834
Product Name Chip Resistor - Surface Mount Res, 33K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 33K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details