TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J1M5

Description
1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130239CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130239CT-ND
Chip Resistor - Surface Mount A130239CT-ND
1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130239DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130239DKR-ND
Chip Resistor - Surface Mount A130239DKR-ND
1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130239TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130239TR-ND
Chip Resistor - Surface Mount A130239TR-ND
1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1210J1M5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1210J1M5TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1210J1M5TR-ND
CRGCQ 1210 1M5 5%

CRGCQ 1210 1M5 5%

Buy Now Datasheet
Res, 1M5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3013
Res, 1M5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3013
RES, 1M5, 5%, 0.5W, 1210, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M5, 5%, 0.5W, 1210, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3012
Res, 1M5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3012
RES, 1M5, 5%, 0.5W, 1210, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M5, 5%, 0.5W, 1210, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130239CT-ND 1111-CRGCQ1210J1M5TR-ND 73AC3013
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers