150 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
150 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, AEC-Q200, THICK FILM, 150K, 5%, 1210; Resistance:150kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 150K, 5%, 0.5W, 1210, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130233TR-ND | 61AC6822 | 73AC3033 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 150K, 5%, 1210; Resistance Te Connectivity | Res, 150K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | 1210 [3225 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |