TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F15K

Description
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129885TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129885TR-ND
Chip Resistor - Surface Mount A129885TR-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129885CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129885CT-ND
Chip Resistor - Surface Mount A129885CT-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2911
Res, 15K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2911
RES, 15K, 1%, 0.5W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.5W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6761
Res, 15K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6761
RES, 15K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129885TR-ND 73AC2911 61AC6761
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 15K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details