TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F10R

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129847CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129847CT-ND
Chip Resistor - Surface Mount A129847CT-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129847TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129847TR-ND
Chip Resistor - Surface Mount A129847TR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129847DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129847DKR-ND
Chip Resistor - Surface Mount A129847DKR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1210F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1210F10RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1210F10RTR-ND
CRGCQ 1210 10R 1%

CRGCQ 1210 10R 1%

Buy Now Datasheet
Res, 10R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2897
Res, 10R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2897
RES, 10R, 1%, 0.5W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2896
Res, 10R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2896
RES, 10R, 1%, 0.5W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129847CT-ND 1111-CRGCQ1210F10RTR-ND 73AC2897
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 1210 [3225 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers