TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F10K

Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129883CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129883CT-ND
Chip Resistor - Surface Mount A129883CT-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129883TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129883TR-ND
Chip Resistor - Surface Mount A129883TR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129883DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129883DKR-ND
Chip Resistor - Surface Mount A129883DKR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2894
Res, 10K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2894
RES, 10K, 1%, 0.5W, 1210, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 1210, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2895
Res, 10K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2895
RES, 10K, 1%, 0.5W, 1210, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 1210, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129883CT-ND 73AC2894
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details