TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J680K

Description
680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130194TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130194TR-ND
Chip Resistor - Surface Mount A130194TR-ND
680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130194CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130194CT-ND
Chip Resistor - Surface Mount A130194CT-ND
680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 680K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2881
Res, 680K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2881
RES, 680K, 5%, 0.25W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 680K, 5%, 0.25W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 680K, 5%, 1206; Resistance Te Connectivity - 61AC6746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680K, 5%, 1206; Resistance Te Connectivity
61AC6746
Res, Aec-Q200, Thick Film, 680K, 5%, 1206; Resistance Te Connectivity 61AC6746
RES, AEC-Q200, THICK FILM, 680K, 5%, 1206; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680K, 5%, 1206; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130194TR-ND 73AC2881 61AC6746
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 680K, 5%, 1206; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details