TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J4K7

Description
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130181DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130181DKR-ND
Chip Resistor - Surface Mount A130181DKR-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130181CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130181CT-ND
Chip Resistor - Surface Mount A130181CT-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130181TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130181TR-ND
Chip Resistor - Surface Mount A130181TR-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2857
Res, 4K7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2857
RES, 4K7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2856
Res, 4K7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2856
RES, 4K7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130181DKR-ND 73AC2857
Product Name Chip Resistor - Surface Mount Res, 4K7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers