TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J47K

Description
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130187DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130187DKR-ND
Chip Resistor - Surface Mount A130187DKR-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130187CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130187CT-ND
Chip Resistor - Surface Mount A130187CT-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130187TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130187TR-ND
Chip Resistor - Surface Mount A130187TR-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6737
Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6737
RES, 47K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2863
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2863
RES, 47K, 5%, 0.25W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 5%, 0.25W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2862
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2862
RES, 47K, 5%, 0.25W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 5%, 0.25W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130187DKR-ND 61AC6737 73AC2863
Product Name Chip Resistor - Surface Mount Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details