TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J33R

Description
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130168DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130168DKR-ND
Chip Resistor - Surface Mount A130168DKR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130168TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130168TR-ND
Chip Resistor - Surface Mount A130168TR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130168CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130168CT-ND
Chip Resistor - Surface Mount A130168CT-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6731
Res, 33R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6731
RES, 33R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2851
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2851
RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2850
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2850
RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130168DKR-ND 61AC6731 73AC2851
Product Name Chip Resistor - Surface Mount Res, 33R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers