TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F47K

Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129830CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129830CT-ND
Chip Resistor - Surface Mount A129830CT-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129830TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129830TR-ND
Chip Resistor - Surface Mount A129830TR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129830DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129830DKR-ND
Chip Resistor - Surface Mount A129830DKR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6686
Res, 47K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6686
RES, 47K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2761
Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2761
RES, 47K, 1%, 0.25W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 1%, 0.25W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129830CT-ND 61AC6686 73AC2761
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details