TE Connectivity Resistors - Chip Resistor - Surface Mount CRGCQ1206F390R

Description
Win Source Part Number: 1034061-CRGCQ1206F39 0R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): MCWR12X3900FTL2-2176 343-0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176343-0,A129805T R,A129805CT,A129805D KR Base Product Number: CRGCQ1206
Request a Quote Datasheet
Description
Win Source Part Number: 1034061-CRGCQ1206F39 0R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): MCWR12X3900FTL2-2176 343-0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176343-0,A129805T R,A129805CT,A129805D KR Base Product Number: CRGCQ1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034061-CRGCQ1206F390R
Resistors - Chip Resistor - Surface Mount 1034061-CRGCQ1206F390R
Win Source Part Number: 1034061-CRGCQ1206F39 0R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): MCWR12X3900FTL2-2176 343-0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176343-0,A129805T R,A129805CT,A129805D KR Base Product Number: CRGCQ1206

Win Source Part Number: 1034061-CRGCQ1206F390R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 390 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): MCWR12X3900FTL2-2176343-0;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2-2176343-0,A129805TR,A129805CT,A129805DKR
Base Product Number: CRGCQ1206

Buy Now Datasheet
Chip Resistor - Surface Mount - A129805DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129805DKR-ND
Chip Resistor - Surface Mount A129805DKR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129805TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129805TR-ND
Chip Resistor - Surface Mount A129805TR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129805CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129805CT-ND
Chip Resistor - Surface Mount A129805CT-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
390 OHM 4W Resistor - 52-CRGCQ1206F390R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 OHM 4W Resistor
52-CRGCQ1206F390R
390 OHM 4W Resistor 52-CRGCQ1206F390R
RES 390 OHM 1% 1/4W 1206 Product overview: CRGCQ1206F390R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206F390R can be used for catalog matching and distributor lookup.

RES 390 OHM 1% 1/4W 1206 Product overview: CRGCQ1206F390R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206F390R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 390R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2757
Res, 390R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2757
RES, 390R, 1%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 390R, 1%, 1206; Resistance Te Connectivity - 61AC6684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 390R, 1%, 1206; Resistance Te Connectivity
61AC6684
Res, Aec-Q200, Thick Film, 390R, 1%, 1206; Resistance Te Connectivity 61AC6684
RES, AEC-Q200, THICK FILM, 390R, 1%, 1206; Resistance:390ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 390R, 1%, 1206; Resistance:390ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2756
Res, 390R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2756
RES, 390R, 1%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1034061-CRGCQ1206F390R A129805DKR-ND 52-CRGCQ1206F390R 73AC2757 61AC6684
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 390 OHM 4W Resistor Res, 390R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 390R, 1%, 1206; Resistance Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details