TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F22R

Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129790DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129790DKR-ND
Chip Resistor - Surface Mount A129790DKR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129790TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129790TR-ND
Chip Resistor - Surface Mount A129790TR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129790CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129790CT-ND
Chip Resistor - Surface Mount A129790CT-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2725
Res, 22R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2725
RES, 22R, 1%, 0.25W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6668
Res, 22R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6668
RES, 22R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129790DKR-ND 73AC2725 61AC6668
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 22R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers