TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F1K8

Description
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129813TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129813TR-ND
Chip Resistor - Surface Mount A129813TR-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129813DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129813DKR-ND
Chip Resistor - Surface Mount A129813DKR-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129813CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129813CT-ND
Chip Resistor - Surface Mount A129813CT-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2683
Res, 1K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2683
RES, 1K8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6647
Res, 1K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6647
RES, 1K8, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2682
Res, 1K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2682
RES, 1K8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129813TR-ND 73AC2683 61AC6647
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 1K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details