TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J15K

Description
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130141CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130141CT-ND
Chip Resistor - Surface Mount A130141CT-ND
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130141TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130141TR-ND
Chip Resistor - Surface Mount A130141TR-ND
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6612
Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6612
RES, 15K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9261
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9261
RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130141CT-ND 61AC6612 73AC9261
Product Name Chip Resistor - Surface Mount Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers