TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J10R

Description
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130122TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130122TR-ND
Chip Resistor - Surface Mount A130122TR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130122DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130122DKR-ND
Chip Resistor - Surface Mount A130122DKR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130122CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130122CT-ND
Chip Resistor - Surface Mount A130122CT-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9255
Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9255
RES, 10R, 5%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 5%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9254
Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9254
RES, 10R, 5%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 5%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130122TR-ND 73AC9255
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details