TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F2K7

Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129754DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129754DKR-ND
Chip Resistor - Surface Mount A129754DKR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129754CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129754CT-ND
Chip Resistor - Surface Mount A129754CT-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129754TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129754TR-ND
Chip Resistor - Surface Mount A129754TR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805F2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805F2K7TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805F2K7TR-ND
CRGCQ 0805 2K7 1%

CRGCQ 0805 2K7 1%

Buy Now Datasheet
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2599
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2599
RES, 2K7, 1%, 0.125W, 0805, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K7, 1%, 0.125W, 0805, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6562
Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6562
RES, 2K7, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129754DKR-ND 1111-CRGCQ0805F2K7TR-ND 73AC2599 61AC6562
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details