TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F150K

Description
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129775CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129775CT-ND
Chip Resistor - Surface Mount A129775CT-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129775DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129775DKR-ND
Chip Resistor - Surface Mount A129775DKR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129775TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129775TR-ND
Chip Resistor - Surface Mount A129775TR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2585
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2585
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2584
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2584
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129775CT-ND 73AC2585
Product Name Chip Resistor - Surface Mount Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers