TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F12K

Description
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129762CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129762CT-ND
Chip Resistor - Surface Mount A129762CT-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129762DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129762DKR-ND
Chip Resistor - Surface Mount A129762DKR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129762TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129762TR-ND
Chip Resistor - Surface Mount A129762TR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2573
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2573
RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6549
Res, 12K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6549
RES, 12K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129762CT-ND 73AC2573 61AC6549
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 12K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers