TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F100K

Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129773CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129773CT-ND
Chip Resistor - Surface Mount A129773CT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129773TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129773TR-ND
Chip Resistor - Surface Mount A129773TR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129773DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129773DKR-ND
Chip Resistor - Surface Mount A129773DKR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2569
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2569
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2568
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2568
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129773CT-ND 73AC2569
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers