TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J4M7

Description
4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130113TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130113TR-ND
Chip Resistor - Surface Mount A130113TR-ND
4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130113CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130113CT-ND
Chip Resistor - Surface Mount A130113CT-ND
4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130113DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130113DKR-ND
Chip Resistor - Surface Mount A130113DKR-ND
4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9213
Res, 4M7, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9213
RES, 4M7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 4M7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6527
Res, 4M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6527
RES, 4M7, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7Mohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4M7, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7Mohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130113TR-ND 73AC9213 61AC6527
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, 4M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details