TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J47R

Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130083DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130083DKR-ND
Chip Resistor - Surface Mount A130083DKR-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130083CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130083CT-ND
Chip Resistor - Surface Mount A130083CT-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130083TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130083TR-ND
Chip Resistor - Surface Mount A130083TR-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ0603J47R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0603J47R
Chip Resistor - Surface Mount CRGCQ0603J47R
RES 47 OHM 5% 1/10W 0603

RES 47 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9218
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9218
RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9219
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9219
RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A130083DKR-ND CRGCQ0603J47R 73AC9218
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details